nVent Schroff, Inc. Front Panel 4U Nvent Schroff 40304-077

Description
FRONT PANEL 4U
Description
FRONT PANEL 4U

Suppliers

Company
Product
Description
Supplier Links
Front Panel 4U Nvent Schroff - 65T0059 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel 4U Nvent Schroff
65T0059
Front Panel 4U Nvent Schroff 65T0059
FRONT PANEL 4U

FRONT PANEL 4U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65T0059
Product Name Front Panel 4U Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacked storage solutions - RL-5HDG34006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details