nVent Electric Fan Trays 3EB17H115

Description
115/230 VAC 12, 24 or 48 VDC 50/60 Hz Slim 13/4" Panel Height 19" rack mountable Field adjustable fan strips to optimize air flow Easy access to fan tray from front and back Simplified installation without the need for side access Support bracket Exhaust Guard 6" Power Cord AC trays, Terminal block on DC trays Permanently lubricated ball bearing motors 100% functionally tested UL recognized, CSA Certified Motors, CE
Description
115/230 VAC 12, 24 or 48 VDC 50/60 Hz Slim 13/4" Panel Height 19" rack mountable Field adjustable fan strips to optimize air flow Easy access to fan tray from front and back Simplified installation without the need for side access Support bracket Exhaust Guard 6" Power Cord AC trays, Terminal block on DC trays Permanently lubricated ball bearing motors 100% functionally tested UL recognized, CSA Certified Motors, CE

Suppliers

Company
Product
Description
Supplier Links
Fan Trays - 3EB17H115 - nVent Electric
St. Louis Park, MN, United States
Fan Trays
3EB17H115
Fan Trays 3EB17H115
115/230 VAC 12, 24 or 48 VDC 50/60 Hz Slim 13/4" Panel Height 19" rack mountable Field adjustable fan strips to optimize air flow Easy access to fan tray from front and back Simplified installation without the need for side access Support bracket Exhaust Guard 6" Power Cord AC trays, Terminal block on DC trays Permanently lubricated ball bearing motors 100% functionally tested UL recognized, CSA Certified Motors, CE
  • 115/230 VAC
  • 12, 24 or 48 VDC
  • 50/60 Hz
  • Slim 13/4" Panel Height
  • 19" rack mountable
  • Field adjustable fan strips to optimize air flow
  • Easy access to fan tray from front and back
  • Simplified installation without the need for side access
  • Support bracket
  • Exhaust Guard
  • 6" Power Cord AC trays, Terminal block on DC trays
  • Permanently lubricated ball bearing motors
  • 100% functionally tested
  • UL recognized, CSA Certified Motors, CE
Supplier's Site

Technical Specifications

  nVent Electric
Product Category Electronic Cooling Fans
Product Number 3EB17H115
Product Name Fan Trays
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 945 SCFM (1606 m³/hr)
Nominal Voltage 115 volts
Voltage Range 115 volts
Running Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

9225-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0886 to ? in H2O (0.1655 to ? Torr)
Maximum Sound Level 27.56 dbA
View Details
Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details