nVent Schroff, Inc. Piu Rear Panel S0 3U 10Hp Nvent Schroff 34813210

Description
PIU REAR PANEL S0 3U 10HP
Description
PIU REAR PANEL S0 3U 10HP

Suppliers

Company
Product
Description
Supplier Links
Piu Rear Panel S0 3U 10Hp Nvent Schroff - 65W3179 - Newark, An Avnet Company
Chicago, IL, United States
Piu Rear Panel S0 3U 10Hp Nvent Schroff
65W3179
Piu Rear Panel S0 3U 10Hp Nvent Schroff 65W3179
PIU REAR PANEL S0 3U 10HP

PIU REAR PANEL S0 3U 10HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W3179
Product Name Piu Rear Panel S0 3U 10Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details