nVent Schroff, Inc. Piu Rear Panel S1 6U 14Hp Nvent Schroff 34812714

Description
PIU REAR PANEL S1 6U 14HP
Description
PIU REAR PANEL S1 6U 14HP

Suppliers

Company
Product
Description
Supplier Links
Piu Rear Panel S1 6U 14Hp Nvent Schroff - 65W3146 - Newark, An Avnet Company
Chicago, IL, United States
Piu Rear Panel S1 6U 14Hp Nvent Schroff
65W3146
Piu Rear Panel S1 6U 14Hp Nvent Schroff 65W3146
PIU REAR PANEL S1 6U 14HP

PIU REAR PANEL S1 6U 14HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W3146
Product Name Piu Rear Panel S1 6U 14Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1316397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 10.83 inch (275 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details