NVENT SCHROFF, INC.
34812208 -- PIU REAR PANEL S1 3U 8HP NVENT SCHROFF
nVent Schroff, Inc.
Piu Rear Panel S1 3U 8Hp Nvent Schroff
34812208
Description
PIU REAR PANEL S1 3U 8HP
Description
PIU REAR PANEL S1 3U 8HP
Suppliers
Piu Rear Panel S1 3U 8Hp Nvent Schroff
65W3116
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W3116 |
|
Product Name
|
Piu Rear Panel S1 3U 8Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Type
Tool Cabinet
Material
Polypropylene (PP); Polypropylene
Height
12.60 inch (320 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details