NVENT SCHROFF, INC.
34562-763 -- DIVIDER PLATE 6U X 160DP NVENT SCHROFF
nVent Schroff, Inc.
Divider Plate 6U X 160Dp Nvent Schroff
34562-763
Description
DIVIDER PLATE 6U X 160DP
Description
DIVIDER PLATE 6U X 160DP
Suppliers
Divider Plate 6U X 160Dp Nvent Schroff
64T9918
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T9918 |
|
Product Name
|
Divider Plate 6U X 160Dp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Material
Steel
Height
48.00 inch (1219 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details