nVent Schroff, Inc. Side Plate Type L 3U X 295Dp Nvent Schroff 34561-189

Description
SIDE PLATE TYPE L 3U X 295DP
Description
SIDE PLATE TYPE L 3U X 295DP

Suppliers

Company
Product
Description
Supplier Links
Side Plate Type L 3U X 295Dp Nvent Schroff - 64T9867 - Newark, An Avnet Company
Chicago, IL, United States
Side Plate Type L 3U X 295Dp Nvent Schroff
64T9867
Side Plate Type L 3U X 295Dp Nvent Schroff 64T9867
SIDE PLATE TYPE L 3U X 295DP

SIDE PLATE TYPE L 3U X 295DP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T9867
Product Name Side Plate Type L 3U X 295Dp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Storage Cabinets - 1357311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details