NVENT SCHROFF, INC.
30860-569 -- SIDE PANEL 4U 340HP NVENT SCHROFF
nVent Schroff, Inc.
Side Panel 4U 340Hp Nvent Schroff
30860-569
Description
SIDE PANEL 4U 340HP
Description
SIDE PANEL 4U 340HP
Suppliers
Side Panel 4U 340Hp Nvent Schroff
82X4103
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
82X4103 |
|
Product Name
|
Side Panel 4U 340Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Tool Cabinet
Height
62.00 inch (1575 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details