NVENT SCHROFF, INC.
30860-550 -- SIDE PANEL 2U 280HP NVENT SCHROFF
nVent Schroff, Inc.
Side Panel 2U 280Hp Nvent Schroff
30860-550
Description
SIDE PANEL 2U 280HP
Description
SIDE PANEL 2U 280HP
Suppliers
Side Panel 2U 280Hp Nvent Schroff
82X4096
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
82X4096 |
|
Product Name
|
Side Panel 2U 280Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Features
Heavy Duty; Modular
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details