NVENT SCHROFF, INC.
30849140 -- FRT PNL 6U X 2HP NOTCHED NVENT SCHROFF
nVent Schroff, Inc.
Frt Pnl 6U X 2Hp Notched Nvent Schroff
30849140
Description
FRT PNL 6U X 2HP NOTCHED
Description
FRT PNL 6U X 2HP NOTCHED
Suppliers
Frt Pnl 6U X 2Hp Notched Nvent Schroff
27X7013
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
27X7013 |
|
Product Name
|
Frt Pnl 6U X 2Hp Notched Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet; Tool Cabinet
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
54.00 inch (1372 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details