nVent Schroff, Inc. Part.frontpanel 3U 3Hp Nvent Schroff 30849-004

Description
PART.FRONTPANEL 3U 3HP
Description
PART.FRONTPANEL 3U 3HP

Suppliers

Company
Product
Description
Supplier Links
Part.frontpanel 3U 3Hp Nvent Schroff - 64T9638 - Newark, An Avnet Company
Chicago, IL, United States
Part.frontpanel 3U 3Hp Nvent Schroff
64T9638
Part.frontpanel 3U 3Hp Nvent Schroff 64T9638
PART.FRONTPANEL 3U 3HP

PART.FRONTPANEL 3U 3HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T9638
Product Name Part.frontpanel 3U 3Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 1798135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details