nVent Schroff, Inc. Front Panel, 261.8Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff 30848-359

Description
FRONT PANEL, 261.8MM x 60.6MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:60.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 261.8MM x 60.6MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:60.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 261.8Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff - 64T9600 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 261.8Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff
64T9600
Front Panel, 261.8Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff 64T9600
FRONT PANEL, 261.8MM x 60.6MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:60.6mm; Product Range:- RoHS Compliant: Yes

FRONT PANEL, 261.8MM x 60.6MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:60.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 64T9600
Product Name Front Panel, 261.8Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Shelving with Sloped Shelves - SRE1T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details