NVENT SCHROFF, INC.
30847-660 -- FILL PNL TYPE C 3U X 5HP NVENT SCHROFF
nVent Schroff, Inc.
Fill Pnl Type C 3U X 5Hp Nvent Schroff
30847-660
Description
FILL PNL TYPE C 3U X 5HP
Description
FILL PNL TYPE C 3U X 5HP
Suppliers
Fill Pnl Type C 3U X 5Hp Nvent Schroff
64T9527
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T9527 |
|
Product Name
|
Fill Pnl Type C 3U X 5Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet; Shelving Cabinet
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details