nVent Schroff, Inc. Front Panel, 5.035 X 0.783, Aluminium; Panel Material Nvent Schroff 30847-659

Description
FRONT PANEL, 5.035" x 0.783", ALUMINIUM; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles; External Height - Metric:127.9mm; External Width - Metric:20mm; External Height - Imperial:5" RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 5.035" x 0.783", ALUMINIUM; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles; External Height - Metric:127.9mm; External Width - Metric:20mm; External Height - Imperial:5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 5.035 X 0.783, Aluminium; Panel Material Nvent Schroff - 64T9526 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 5.035 X 0.783, Aluminium; Panel Material Nvent Schroff
64T9526
Front Panel, 5.035 X 0.783, Aluminium; Panel Material Nvent Schroff 64T9526
FRONT PANEL, 5.035" x 0.783", ALUMINIUM; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles; External Height - Metric:127.9mm; External Width - Metric:20mm; External Height - Imperial:5" RoHS Compliant: Yes

FRONT PANEL, 5.035" x 0.783", ALUMINIUM; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles; External Height - Metric:127.9mm; External Width - Metric:20mm; External Height - Imperial:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 64T9526
Product Name Front Panel, 5.035 X 0.783, Aluminium; Panel Material Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details