NVENT SCHROFF, INC.
30847-471 -- PART.FRONTPANEL 3U 3HP NVENT SCHROFF
nVent Schroff, Inc.
Part.frontpanel 3U 3Hp Nvent Schroff
30847-471
Description
PART.FRONTPANEL 3U 3HP
Description
PART.FRONTPANEL 3U 3HP
Suppliers
Part.frontpanel 3U 3Hp Nvent Schroff
64T9514
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T9514 |
|
Product Name
|
Part.frontpanel 3U 3Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Heavy Duty; Portable
View Details
Use
Industrial
Type
Safety Cabinet
Height
32.00 inch (813 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details