NVENT SCHROFF, INC.
30846-681 -- PART.FRONTPANEL 4U 42HP NVENT SCHROFF
nVent Schroff, Inc.
Part.frontpanel 4U 42Hp Nvent Schroff
30846-681
Description
PART.FRONTPANEL 4U 42HP
Description
PART.FRONTPANEL 4U 42HP
Suppliers
Part.frontpanel 4U 42Hp Nvent Schroff
64T9488
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T9488 |
|
Product Name
|
Part.frontpanel 4U 42Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Heavy Duty
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details