NVENT SCHROFF, INC.
30818-603 -- FP PLUG-IN UNIT 3U 7HP NVENT SCHROFF
nVent Schroff, Inc.
Fp Plug-In Unit 3U 7Hp Nvent Schroff
30818-603
Description
FP PLUG-IN UNIT 3U 7HP
Description
FP PLUG-IN UNIT 3U 7HP
Suppliers
Fp Plug-In Unit 3U 7Hp Nvent Schroff
64T8570
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T8570 |
|
Product Name
|
Fp Plug-In Unit 3U 7Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Bin Cabinet
Height
78.74 inch (2000 mm)
Width
41.34 inch (1050 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details