nVent Schroff, Inc. Front Panel 6U 84Hp Nvent Schroff 30818-598

Description
FRONT PANEL 6U 84HP
Description
FRONT PANEL 6U 84HP

Suppliers

Company
Product
Description
Supplier Links
Front Panel 6U 84Hp Nvent Schroff - 64T8565 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel 6U 84Hp Nvent Schroff
64T8565
Front Panel 6U 84Hp Nvent Schroff 64T8565
FRONT PANEL 6U 84HP

FRONT PANEL 6U 84HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T8565
Product Name Front Panel 6U 84Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 17.72 inch (450 mm)
Width 13.58 inch (345 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details