NVENT SCHROFF, INC.
30818-542 -- FRONT PANEL 6U 28HP NVENT SCHROFF
nVent Schroff, Inc.
Front Panel 6U 28Hp Nvent Schroff
30818-542
Description
FRONT PANEL 6U 28HP
Description
FRONT PANEL 6U 28HP
Suppliers
Front Panel 6U 28Hp Nvent Schroff
64T8554
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T8554 |
|
Product Name
|
Front Panel 6U 28Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Features
Heavy Duty
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
32.00 inch (813 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details