NVENT SCHROFF, INC.
30496-398 -- FRT PNL MII 6U RAW MOD NVENT SCHROFF
nVent Schroff, Inc.
Frt Pnl Mii 6U Raw Mod Nvent Schroff
30496-398
Description
FRT PNL MII 6U RAW MOD
Description
FRT PNL MII 6U RAW MOD
Suppliers
Frt Pnl Mii 6U Raw Mod Nvent Schroff
64T8185
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T8185 |
|
Product Name
|
Frt Pnl Mii 6U Raw Mod Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Features
Heavy Duty
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details