nVent Schroff, Inc. Panel, Front, Comptec, 4U, 84Hp; Panel Type Nvent Schroff 30219-107

Description
PANEL, FRONT, COMPTEC, 4U, 84HP; Panel Type:Front Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:177.8mm; External Width - Metric:426.72mm;RoHS Compliant: Yes
Datasheet
Description
PANEL, FRONT, COMPTEC, 4U, 84HP; Panel Type:Front Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:177.8mm; External Width - Metric:426.72mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Front, Comptec, 4U, 84Hp; Panel Type Nvent Schroff - 74M6994 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Front, Comptec, 4U, 84Hp; Panel Type Nvent Schroff
74M6994
Panel, Front, Comptec, 4U, 84Hp; Panel Type Nvent Schroff 74M6994
PANEL, FRONT, COMPTEC, 4U, 84HP; Panel Type:Front Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:177.8mm; External Width - Metric:426.72mm;RoHS Compliant: Yes

PANEL, FRONT, COMPTEC, 4U, 84HP; Panel Type:Front Panel; Rack U Height:4U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:177.8mm; External Width - Metric:426.72mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6994
Product Name Panel, Front, Comptec, 4U, 84Hp; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Staging Rack -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking; Bar Rack; Gravity Flow
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details