IP-PRO Aluminum Case, EMC, 110H 330W 230
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2457872 |
| Product Name | General Purpose Enclosures |
| Length | 9.06 inch (230 mm) |
| Width | 12.99 inch (330 mm) |
| Depth | 4.33 inch (110 mm) |
| Material | Aluminum; Aluminium |