nVent Schroff, Inc. Piu S1 Gr Emc 6U 14Hp 167D Nvent Schroff 24813714

Description
PIU S1 GR EMC 6U 14HP 167D
Description
PIU S1 GR EMC 6U 14HP 167D

Suppliers

Company
Product
Description
Supplier Links
Piu S1 Gr Emc 6U 14Hp 167D Nvent Schroff - 65W2845 - Newark, An Avnet Company
Chicago, IL, United States
Piu S1 Gr Emc 6U 14Hp 167D Nvent Schroff
65W2845
Piu S1 Gr Emc 6U 14Hp 167D Nvent Schroff 65W2845
PIU S1 GR EMC 6U 14HP 167D

PIU S1 GR EMC 6U 14HP 167D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2845
Product Name Piu S1 Gr Emc 6U 14Hp 167D Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
ESD Cabinets - 1212704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 15.35 inch (390 mm)
Width 9.84 inch (250 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details