nVent Schroff, Inc. Piu W.cover Emc 3U 5Hp 167D Nvent Schroff 24813005

Description
PIU W.COVER EMC 3U 5HP 167D
Description
PIU W.COVER EMC 3U 5HP 167D

Suppliers

Company
Product
Description
Supplier Links
Piu W.cover Emc 3U 5Hp 167D Nvent Schroff - 65W2786 - Newark, An Avnet Company
Chicago, IL, United States
Piu W.cover Emc 3U 5Hp 167D Nvent Schroff
65W2786
Piu W.cover Emc 3U 5Hp 167D Nvent Schroff 65W2786
PIU W.COVER EMC 3U 5HP 167D

PIU W.COVER EMC 3U 5HP 167D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2786
Product Name Piu W.cover Emc 3U 5Hp 167D Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details