NVENT SCHROFF, INC.
24812914 -- PIU S1 WO P 6U 14HP 167D NVENT SCHROFF
nVent Schroff, Inc.
Piu S1 Wo P 6U 14Hp 167D Nvent Schroff
24812914
Description
PIU S1 WO P 6U 14HP 167D
Description
PIU S1 WO P 6U 14HP 167D
Suppliers
Piu S1 Wo P 6U 14Hp 167D Nvent Schroff
65W2775
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2775 |
|
Product Name
|
Piu S1 Wo P 6U 14Hp 167D Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet
Material
Stainless Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
32.00 inch (813 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details