nVent Schroff, Inc. Piu S2 Gr 6U 12Hp 167D Nvent Schroff 24812812

Description
PIU S2 GR 6U 12HP 167D
Description
PIU S2 GR 6U 12HP 167D

Suppliers

Company
Product
Description
Supplier Links
Piu S2 Gr 6U 12Hp 167D Nvent Schroff - 65W2760 - Newark, An Avnet Company
Chicago, IL, United States
Piu S2 Gr 6U 12Hp 167D Nvent Schroff
65W2760
Piu S2 Gr 6U 12Hp 167D Nvent Schroff 65W2760
PIU S2 GR 6U 12HP 167D

PIU S2 GR 6U 12HP 167D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2760
Product Name Piu S2 Gr 6U 12Hp 167D Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 2148941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 6.38 inch (162 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details