NVENT SCHROFF, INC.
24812760 -- PIU S1 GR 6U 10HP 227D NVENT SCHROFF
nVent Schroff, Inc.
Piu S1 Gr 6U 10Hp 227D Nvent Schroff
24812760
Description
PIU S1 GR 6U 10HP 227D
Description
PIU S1 GR 6U 10HP 227D
Suppliers
Piu S1 Gr 6U 10Hp 227D Nvent Schroff
65W2752
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2752 |
|
Product Name
|
Piu S1 Gr 6U 10Hp 227D Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Heavy Duty; Portable
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details