NVENT SCHROFF, INC.
24812507 -- PIU W. COVER 6U 7HP 167D NVENT SCHROFF
nVent Schroff, Inc.
Piu W. Cover 6U 7Hp 167D Nvent Schroff
24812507
Description
PIU W. COVER 6U 7HP 167D
Description
PIU W. COVER 6U 7HP 167D
Suppliers
Piu W. Cover 6U 7Hp 167D Nvent Schroff
65W2734
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2734 |
|
Product Name
|
Piu W. Cover 6U 7Hp 167D Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Type
Drawer Cabinet; Shelving Cabinet
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details