NVENT SCHROFF, INC.
24812271 -- PIU S1 GR 3U 21HP 227D NVENT SCHROFF
nVent Schroff, Inc.
Piu S1 Gr 3U 21Hp 227D Nvent Schroff
24812271
Description
PIU S1 GR 3U 21HP 227D
Description
PIU S1 GR 3U 21HP 227D
Suppliers
Piu S1 Gr 3U 21Hp 227D Nvent Schroff
65W2699
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2699 |
|
Product Name
|
Piu S1 Gr 3U 21Hp 227D Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Material
Polypropylene (PP); Polyethylene, Polyamide, Polypropylene
Height
3.94 inch (100 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details