NVENT SCHROFF, INC.
24576254 -- REAR PANEL 4U 84HP HF NVENT SCHROFF
nVent Schroff, Inc.
Rear Panel 4U 84Hp Hf Nvent Schroff
24576254
Description
REAR PANEL 4U 84HP HF
Description
REAR PANEL 4U 84HP HF
Suppliers
Rear Panel 4U 84Hp Hf Nvent Schroff
65W2673
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2673 |
|
Product Name
|
Rear Panel 4U 84Hp Hf Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Material
Steel
Height
48.00 inch (1219 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details