nVent Schroff, Inc. Rear Panel 3U 28Hp Hf Nvent Schroff 24576247

Description
REAR PANEL 3U 28HP HF
Description
REAR PANEL 3U 28HP HF

Suppliers

Company
Product
Description
Supplier Links
Rear Panel 3U 28Hp Hf Nvent Schroff - 65W2667 - Newark, An Avnet Company
Chicago, IL, United States
Rear Panel 3U 28Hp Hf Nvent Schroff
65W2667
Rear Panel 3U 28Hp Hf Nvent Schroff 65W2667
REAR PANEL 3U 28HP HF

REAR PANEL 3U 28HP HF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2667
Product Name Rear Panel 3U 28Hp Hf Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
ESD Cabinets - 1212705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 15.35 inch (390 mm)
Width 9.84 inch (250 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details