nVent Schroff, Inc. Propac Pro Case 3U 63Hp 386D Nvent Schroff 24576108

Description
PROPAC PRO CASE 3U 63HP 386D
Description
PROPAC PRO CASE 3U 63HP 386D

Suppliers

Company
Product
Description
Supplier Links
Propac Pro Case 3U 63Hp 386D Nvent Schroff - 65W2645 - Newark, An Avnet Company
Chicago, IL, United States
Propac Pro Case 3U 63Hp 386D Nvent Schroff
65W2645
Propac Pro Case 3U 63Hp 386D Nvent Schroff 65W2645
PROPAC PRO CASE 3U 63HP 386D

PROPAC PRO CASE 3U 63HP 386D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2645
Product Name Propac Pro Case 3U 63Hp 386D Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1340443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 5.12 inch (130 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details