nVent Schroff, Inc. Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff 24572-055

Description
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:132.6mm; External Width - Metric:448.9mm; External Depth - Metric:375.9mm; Body Color:White RoHS Compliant: Yes
Datasheet
Description
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:132.6mm; External Width - Metric:448.9mm; External Depth - Metric:375.9mm; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff - 64T7900 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff
64T7900
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff 64T7900
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:132.6mm; External Width - Metric:448.9mm; External Depth - Metric:375.9mm; Body Color:White RoHS Compliant: Yes

CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:132.6mm; External Width - Metric:448.9mm; External Depth - Metric:375.9mm; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T7900
Product Name Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
High-density storage - R5AHG-5817 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details