Patton Electronics Co. 16-Slot Rack System Model 1001

Description
When users require higher density solutions, a rack system becomes more economical. The NetLink Model 1001 rack system consists of a 2U-high chassis that can be mounted in any standard 19-inch wide telco rack. The Model 1001 chassis supports up to 16 modem modules and a single AC or DC power supply, or dual-redundant AC or DC power supplies. The rack shown above is a fully-configured NetLink Model 1001 rack system containing 13 modems, a network management module, and two power supply modules that fill the 18 front rack slots. Equipment/network interface modules that fill the rear slots of the rack chassis connect to the front modules through a midplane bus that extends the width of the rack. Nearly all of the electrical and physical interfaces, from Ethernet to V.35, are available as I/O modules. Dual redundant AC or DC power supplies can be installed in the rack system to help avoid catastrophic failures caused by power fluctuations or outages. The NetLink rack system enables users to configure, control, and perform diagnostics via SNMP or HTTP. To manage a rack system, the operator need only install a NetLink Management Module (Model 1001MC), connect a workstation to its Ethernet port, and launch a standard Web browser (i.e., Netscape Navigator or Internet Explorer). Now, any operator can manage any NetLink rack card or standalone modems from a local PC or via the Internet.
Description
When users require higher density solutions, a rack system becomes more economical. The NetLink Model 1001 rack system consists of a 2U-high chassis that can be mounted in any standard 19-inch wide telco rack. The Model 1001 chassis supports up to 16 modem modules and a single AC or DC power supply, or dual-redundant AC or DC power supplies. The rack shown above is a fully-configured NetLink Model 1001 rack system containing 13 modems, a network management module, and two power supply modules that fill the 18 front rack slots. Equipment/network interface modules that fill the rear slots of the rack chassis connect to the front modules through a midplane bus that extends the width of the rack. Nearly all of the electrical and physical interfaces, from Ethernet to V.35, are available as I/O modules. Dual redundant AC or DC power supplies can be installed in the rack system to help avoid catastrophic failures caused by power fluctuations or outages. The NetLink rack system enables users to configure, control, and perform diagnostics via SNMP or HTTP. To manage a rack system, the operator need only install a NetLink Management Module (Model 1001MC), connect a workstation to its Ethernet port, and launch a standard Web browser (i.e., Netscape Navigator or Internet Explorer). Now, any operator can manage any NetLink rack card or standalone modems from a local PC or via the Internet.

Suppliers

Company
Product
Description
Supplier Links
16-Slot Rack System - Model 1001 - Patton Electronics Co.
Gaithersburg, MD, USA
16-Slot Rack System
Model 1001
16-Slot Rack System Model 1001
When users require higher density solutions, a rack system becomes more economical. The NetLink Model 1001 rack system consists of a 2U-high chassis that can be mounted in any standard 19-inch wide telco rack. The Model 1001 chassis supports up to 16 modem modules and a single AC or DC power supply, or dual-redundant AC or DC power supplies. The rack shown above is a fully-configured NetLink Model 1001 rack system containing 13 modems, a network management module, and two power supply modules that fill the 18 front rack slots. Equipment/network interface modules that fill the rear slots of the rack chassis connect to the front modules through a midplane bus that extends the width of the rack. Nearly all of the electrical and physical interfaces, from Ethernet to V.35, are available as I/O modules. Dual redundant AC or DC power supplies can be installed in the rack system to help avoid catastrophic failures caused by power fluctuations or outages. The NetLink rack system enables users to configure, control, and perform diagnostics via SNMP or HTTP. To manage a rack system, the operator need only install a NetLink Management Module (Model 1001MC), connect a workstation to its Ethernet port, and launch a standard Web browser (i.e., Netscape Navigator or Internet Explorer). Now, any operator can manage any NetLink rack card or standalone modems from a local PC or via the Internet.

When users require higher density solutions, a rack system becomes more economical. The NetLink Model 1001 rack system consists of a 2U-high chassis that can be mounted in any standard 19-inch wide telco rack. The Model 1001 chassis supports up to 16 modem modules and a single AC or DC power supply, or dual-redundant AC or DC power supplies.

The rack shown above is a fully-configured NetLink Model 1001 rack system containing 13 modems, a network management module, and two power supply modules that fill the 18 front rack slots. Equipment/network interface modules that fill the rear slots of the rack chassis connect to the front modules through a midplane bus that extends the width of the rack.

Nearly all of the electrical and physical interfaces, from Ethernet to V.35, are available as I/O modules. Dual redundant AC or DC power supplies can be installed in the rack system to help avoid catastrophic failures caused by power fluctuations or outages.

The NetLink rack system enables users to configure, control, and perform diagnostics via SNMP or HTTP. To manage a rack system, the operator need only install a NetLink Management Module (Model 1001MC), connect a workstation to its Ethernet port, and launch a standard Web browser (i.e., Netscape Navigator or Internet Explorer). Now, any operator can manage any NetLink rack card or standalone modems from a local PC or via the Internet.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Industrial Chassis and Card Cages
Product Number Model 1001
Product Name 16-Slot Rack System
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays - ACP-4340MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
CompactPCI 2U System - Model 6286 - Patton Electronics Co.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
View Details