Data Connect Enterprise, Inc. CompactPCI 2U System Model 6286

Description
Know no boundaries. Patton's ForeFront™ Model 6286 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6276 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!
Description
Know no boundaries. Patton's ForeFront™ Model 6286 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6276 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!

Suppliers

Company
Product
Description
Supplier Links
CompactPCI 2U System - Model 6286 - Data Connect Enterprise, Inc.
Olney, MD, USA
CompactPCI 2U System
Model 6286
CompactPCI 2U System Model 6286
Know no boundaries. Patton's ForeFront™ Model 6286 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6276 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!

Know no boundaries. Patton's ForeFront™ Model 6286 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6276 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Industrial Chassis and Card Cages
Product Number Model 6286
Product Name CompactPCI 2U System
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
Form Factor 3U x 160mm (A-Size); 6U x 160mm (B-Size)
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
Unlock Full Specs
to access all available technical data

Similar Products

2U 3-Slot Rackmount Chassis for ATX/MicroATX Motherboard with Front I/O - IPC-603MB-35C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
ClusterBoxes™ - Model 1000CU2, 1000CU4 & 1000CU8 - Data Connect Enterprise, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
19" Width 19''
View Details