nVent Schroff, Inc. SUBR PRO F 3U 84HP 235D LL 24563152

Description
Subrack in Robust Version for CompactPCI Plug-In Units with High Insertion and Extraction Forces, Conforms to IEEE 1101.10 and IEC 60297-3-103 Rear Horizontal Rail with Insulation Strip for Backplane Mounting Typical Shielding 40 dB at 1 GHz, 30 dB at 2 GHz (as to VG 95373, part 15), on Condition That the Front is Sealed with Shielded Front Panels
Description
Subrack in Robust Version for CompactPCI Plug-In Units with High Insertion and Extraction Forces, Conforms to IEEE 1101.10 and IEC 60297-3-103 Rear Horizontal Rail with Insulation Strip for Backplane Mounting Typical Shielding 40 dB at 1 GHz, 30 dB at 2 GHz (as to VG 95373, part 15), on Condition That the Front is Sealed with Shielded Front Panels

Suppliers

Company
Product
Description
Supplier Links
SUBR PRO F 3U 84HP 235D LL - 70067578 - Allied Electronics, Inc.
Fort Worth, TX, USA
SUBR PRO F 3U 84HP 235D LL
70067578
SUBR PRO F 3U 84HP 235D LL 70067578
Subrack in Robust Version for CompactPCI Plug-In Units with High Insertion and Extraction Forces, Conforms to IEEE 1101.10 and IEC 60297-3-103 Rear Horizontal Rail with Insulation Strip for Backplane Mounting Typical Shielding 40 dB at 1 GHz, 30 dB at 2 GHz (as to VG 95373, part 15), on Condition That the Front is Sealed with Shielded Front Panels

Subrack in Robust Version for CompactPCI Plug-In Units with High Insertion and Extraction Forces, Conforms to IEEE 1101.10 and IEC 60297-3-103
Rear Horizontal Rail with Insulation Strip for Backplane Mounting
Typical Shielding 40 dB at 1 GHz, 30 dB at 2 GHz (as to VG 95373, part 15), on Condition That the Front is Sealed with Shielded Front Panels

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70067578
Product Name SUBR PRO F 3U 84HP 235D LL
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 111-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers