NVENT SCHROFF, INC.
23130406 -- MOUNTINGPLATE 1800H 800W NVENT SCHROFF
nVent Schroff, Inc.
Mountingplate 1800H 800W Nvent Schroff
23130406
Description
MOUNTINGPLATE 1800H 800W
Description
MOUNTINGPLATE 1800H 800W
Suppliers
Mountingplate 1800H 800W Nvent Schroff
27X6683
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
27X6683 |
|
Product Name
|
Mountingplate 1800H 800W Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Height
20.87 inch (530 mm)
Width
13.78 inch (350 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details