nVent Schroff, Inc. Door 2000H 800W Vented 7035 Nvent Schroff 22130145

Description
DOOR 2000H 800W VENTED 7035
Description
DOOR 2000H 800W VENTED 7035

Suppliers

Company
Product
Description
Supplier Links
Door 2000H 800W Vented 7035 Nvent Schroff - 27X6404 - Newark, An Avnet Company
Chicago, IL, United States
Door 2000H 800W Vented 7035 Nvent Schroff
27X6404
Door 2000H 800W Vented 7035 Nvent Schroff 27X6404
DOOR 2000H 800W VENTED 7035

DOOR 2000H 800W VENTED 7035

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X6404
Product Name Door 2000H 800W Vented 7035 Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details