nVent Schroff, Inc. Card Rack Accessories - 21101855 21101855

Description
Manufacturer: Schroff Win Source Part Number: 796006-21101855 Series: ServicePLUS Accessory Type: EMC Gasket For Use With/Related Products: Panel, 6U Filler Family Name: 21101-855 Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Schroff Win Source Part Number: 796006-21101855 Series: ServicePLUS Accessory Type: EMC Gasket For Use With/Related Products: Panel, 6U Filler Family Name: 21101-855 Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Rack Accessories - 21101855 - 21101855 - Win Source Electronics
Laguna Hills, CA, United States
Card Rack Accessories - 21101855
21101855
Card Rack Accessories - 21101855 21101855
Manufacturer: Schroff Win Source Part Number: 796006-21101855 Series: ServicePLUS Accessory Type: EMC Gasket For Use With/Related Products: Panel, 6U Filler Family Name: 21101-855 Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Schroff
Win Source Part Number: 796006-21101855
Series: ServicePLUS
Accessory Type: EMC Gasket
For Use With/Related Products: Panel, 6U Filler
Family Name: 21101-855
Categories: Boxes, Enclosures, Racks
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 21101855
Product Name Card Rack Accessories - 21101855
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details