NVENT SCHROFF, INC.
21101-187 -- KIT FRT PNL HDW 3U/6U NVENT SCHROFF
nVent Schroff, Inc.
Kit Frt Pnl Hdw 3U/6U Nvent Schroff
21101-187
Description
KIT FRT PNL HDW 3U/6U
Description
KIT FRT PNL HDW 3U/6U
Suppliers
Kit Frt Pnl Hdw 3U/6U Nvent Schroff
64T7255
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T7255 |
|
Product Name
|
Kit Frt Pnl Hdw 3U/6U Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Height
2.75 inch (69.85 mm)
Width
11.50 inch (292 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details