nVent Schroff, Inc. Panel, 3U, 6Hp; Panel Type Nvent Schroff 21006943

Description
PANEL, 3U, 6HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes
Description
PANEL, 3U, 6HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Schroff Panel, part number 50M6413, is a 3U high, 6HP wide panel designed for use with 19" compatible power supplies. It is constructed from aluminum and features a body color that is unfinished. The panel is compliant with RoHS standards, ensuring it meets environmental regulations. The external height of the panel is 128.4 mm, making it suitable for standard rack installations. This panel is intended for applications where a robust and reliable front panel is required for power supply integration.

Datasheet Summary
Powered by GS/AI

The Nvent Schroff Panel, part number 50M6413, is a 3U high, 6HP wide panel designed for use with 19" compatible power supplies. It is constructed from aluminum and features a body color that is unfinished. The panel is compliant with RoHS standards, ensuring it meets environmental regulations. The external height of the panel is 128.4 mm, making it suitable for standard rack installations. This panel is intended for applications where a robust and reliable front panel is required for power supply integration.

Suppliers

Company
Product
Description
Supplier Links
Panel, 3U, 6Hp; Panel Type Nvent Schroff - 50M6413 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 3U, 6Hp; Panel Type Nvent Schroff
50M6413
Panel, 3U, 6Hp; Panel Type Nvent Schroff 50M6413
PANEL, 3U, 6HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes

PANEL, 3U, 6HP; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Compatible Power Supply; External Height - Metric:128.4mm; External Width - Metric:-; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50M6413
Product Name Panel, 3U, 6Hp; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details