nVent Schroff, Inc. Multipac Pro 3U 400D Cover P Nvent Schroff 20860629

Description
MULTIPAC PRO 3U 400D COVER P
Description
MULTIPAC PRO 3U 400D COVER P

Suppliers

Company
Product
Description
Supplier Links
Multipac Pro 3U 400D Cover P Nvent Schroff - 27X5979 - Newark, An Avnet Company
Chicago, IL, United States
Multipac Pro 3U 400D Cover P Nvent Schroff
27X5979
Multipac Pro 3U 400D Cover P Nvent Schroff 27X5979
MULTIPAC PRO 3U 400D COVER P

MULTIPAC PRO 3U 400D COVER P

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X5979
Product Name Multipac Pro 3U 400D Cover P Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details