nVent Schroff, Inc. Rack, Multipac Pro 4U 460 D, Perfor; Rack U Height Nvent Schroff 20860-634

Description
RACK, MULTIPAC PRO 4U 460 D, PERFOR; Rack U Height:4U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:-; External Depth - Metric:460mm; External Height - Imperial:7";RoHS Compliant: Yes
Datasheet
Description
RACK, MULTIPAC PRO 4U 460 D, PERFOR; Rack U Height:4U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:-; External Depth - Metric:460mm; External Height - Imperial:7";RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, Multipac Pro 4U 460 D, Perfor; Rack U Height Nvent Schroff - 84R0998 - Newark, An Avnet Company
Chicago, IL, United States
Rack, Multipac Pro 4U 460 D, Perfor; Rack U Height Nvent Schroff
84R0998
Rack, Multipac Pro 4U 460 D, Perfor; Rack U Height Nvent Schroff 84R0998
RACK, MULTIPAC PRO 4U 460 D, PERFOR; Rack U Height:4U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:-; External Depth - Metric:460mm; External Height - Imperial:7";RoHS Compliant: Yes

RACK, MULTIPAC PRO 4U 460 D, PERFOR; Rack U Height:4U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:-; External Depth - Metric:460mm; External Height - Imperial:7";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84R0998
Product Name Rack, Multipac Pro 4U 460 D, Perfor; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HBD-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details