nVent Schroff, Inc. Rack, Multipac Pro 4U 340 D, Perfor; Rack U Height Nvent Schroff 20860-632

Description
RACK, MULTIPAC PRO 4U 340 D, PERFOR; Rack U Height:4U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - Imperial:7";RoHS Compliant: Yes
Datasheet
Description
RACK, MULTIPAC PRO 4U 340 D, PERFOR; Rack U Height:4U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - Imperial:7";RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, Multipac Pro 4U 340 D, Perfor; Rack U Height Nvent Schroff - 84R0996 - Newark, An Avnet Company
Chicago, IL, United States
Rack, Multipac Pro 4U 340 D, Perfor; Rack U Height Nvent Schroff
84R0996
Rack, Multipac Pro 4U 340 D, Perfor; Rack U Height Nvent Schroff 84R0996
RACK, MULTIPAC PRO 4U 340 D, PERFOR; Rack U Height:4U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - Imperial:7";RoHS Compliant: Yes

RACK, MULTIPAC PRO 4U 340 D, PERFOR; Rack U Height:4U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:-; External Depth - Metric:340mm; External Height - Imperial:7";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84R0996
Product Name Rack, Multipac Pro 4U 340 D, Perfor; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details