nVent Schroff, Inc. Rack, Multipac Pro 2U 220 D, Plain; Rack U Height Nvent Schroff 20860-604

Description
RACK, MULTIPAC PRO 2U 220 D, PLAIN; Rack U Height:2U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:-; External Depth - Metric:220mm; External Height - Imperial:3.5";RoHS Compliant: Yes
Description
RACK, MULTIPAC PRO 2U 220 D, PLAIN; Rack U Height:2U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:-; External Depth - Metric:220mm; External Height - Imperial:3.5";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack, Multipac Pro 2U 220 D, Plain; Rack U Height Nvent Schroff - 84R0977 - Newark, An Avnet Company
Chicago, IL, United States
Rack, Multipac Pro 2U 220 D, Plain; Rack U Height Nvent Schroff
84R0977
Rack, Multipac Pro 2U 220 D, Plain; Rack U Height Nvent Schroff 84R0977
RACK, MULTIPAC PRO 2U 220 D, PLAIN; Rack U Height:2U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:-; External Depth - Metric:220mm; External Height - Imperial:3.5";RoHS Compliant: Yes

RACK, MULTIPAC PRO 2U 220 D, PLAIN; Rack U Height:2U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:-; External Depth - Metric:220mm; External Height - Imperial:3.5";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84R0977
Product Name Rack, Multipac Pro 2U 220 D, Plain; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJG-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details