NVENT SCHROFF, INC.
20860-260 -- FRONT HANDLE 5U MULTIPAC NVENT SCHROFF
nVent Schroff, Inc.
Front Handle 5U Multipac Nvent Schroff
20860-260
Description
FRONT HANDLE 5U MULTIPAC
Description
FRONT HANDLE 5U MULTIPAC
Suppliers
Front Handle 5U Multipac Nvent Schroff
64T6950
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T6950 |
|
Product Name
|
Front Handle 5U Multipac Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Type
Bin Cabinet
Material
Steel; Steel
Height
78.74 inch (2000 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details