nVent Schroff, Inc. Case, 19 Rack, 2U, 280Mm, Steel; Rack U Height Nvent Schroff 20860-126

Description
CASE, 19" RACK, 2U, 280MM, STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:280mm; External Height - Imperial:3.5";RoHS Compliant: Yes
Datasheet
Description
CASE, 19" RACK, 2U, 280MM, STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:280mm; External Height - Imperial:3.5";RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19 Rack, 2U, 280Mm, Steel; Rack U Height Nvent Schroff - 59M4860 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19 Rack, 2U, 280Mm, Steel; Rack U Height Nvent Schroff
59M4860
Case, 19 Rack, 2U, 280Mm, Steel; Rack U Height Nvent Schroff 59M4860
CASE, 19" RACK, 2U, 280MM, STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:280mm; External Height - Imperial:3.5";RoHS Compliant: Yes

CASE, 19" RACK, 2U, 280MM, STEEL; Rack U Height:2U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:280mm; External Height - Imperial:3.5";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 59M4860
Product Name Case, 19 Rack, 2U, 280Mm, Steel; Rack U Height Nvent Schroff
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Server Cabinets - 1863283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 37.05 inch (941 mm)
Width 11.57 inch (294 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details