NVENT SCHROFF, INC.
20848-641 -- PANEL REAR 6U 42HP NVENT SCHROFF
nVent Schroff, Inc.
Panel Rear 6U 42Hp Nvent Schroff
20848-641
Description
PANEL REAR 6U 42HP
Description
PANEL REAR 6U 42HP
Suppliers
Panel Rear 6U 42Hp Nvent Schroff
64T6728
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T6728 |
|
Product Name
|
Panel Rear 6U 42Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details