nVent Schroff, Inc. Frontpanel Pivoting 6U 84Hp Nvent Schroff 20848-617

Description
FRONTPANEL PIVOTING 6U 84HP
Description
FRONTPANEL PIVOTING 6U 84HP

Suppliers

Company
Product
Description
Supplier Links
Frontpanel Pivoting 6U 84Hp Nvent Schroff - 64T6720 - Newark, An Avnet Company
Chicago, IL, United States
Frontpanel Pivoting 6U 84Hp Nvent Schroff
64T6720
Frontpanel Pivoting 6U 84Hp Nvent Schroff 64T6720
FRONTPANEL PIVOTING 6U 84HP

FRONTPANEL PIVOTING 6U 84HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T6720
Product Name Frontpanel Pivoting 6U 84Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details