NVENT SCHROFF, INC.
20848-269 -- PART.FRONTPANEL 4U 42HP NVENT SCHROFF
nVent Schroff, Inc.
Part.frontpanel 4U 42Hp Nvent Schroff
20848-269
Description
PART.FRONTPANEL 4U 42HP
Description
PART.FRONTPANEL 4U 42HP
Suppliers
Part.frontpanel 4U 42Hp Nvent Schroff
64T6685
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T6685 |
|
Product Name
|
Part.frontpanel 4U 42Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details
Use
Commercial; Industrial
Material
Steel
Height
48.00 inch (1219 mm)
View Details